EN
  • EN
  • DE

HV9910NG-G

Part No HV9910NG-G
Manufacturer Supertex, Inc
Description Universal High Brightness LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1182587-HV9910NG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV9910NG-G CAD Model

Description

The HV9910NG-G is a high-performance, constant current, PWM LED driver IC manufactured by Supertex, Inc. It is designed for driving high-brightness LEDs in a variety of lighting applications. This IC utilizes a quasi-resonant buck topology to achieve high efficiency and low EMI. It's a versatile solution for both dimmable and non-dimmable LED drivers.

Applications:

  • LED Lighting: Including general illumination, architectural lighting, and signage.
  • Automotive Lighting: Used in car headlights, taillights, and interior lighting.
  • Backlighting: In LCD displays for televisions and monitors.
  • Street Lighting: Providing efficient and reliable lighting solutions for urban environments.
  • Industrial Lighting: For warehouses, factories, and other industrial settings.

Features:

  • Quasi-Resonant Buck Topology: Provides high efficiency and low EMI.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, typically 8V to 450V.
  • Constant Current Output: Ensures consistent LED brightness and prolongs LED lifespan.
  • PWM Dimming: Supports PWM dimming control for adjustable brightness.
  • Internal Over-Temperature Protection: Protects the IC from thermal damage.
  • Open LED Protection: Detects and protects against open LED conditions.
  • Short Circuit Protection: Safeguards the IC and LEDs from short circuit faults.
  • Accurate Output Current Control: Maintains a stable and precise LED current.

Benefits:

  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Long LED Lifespan: Constant current output ensures consistent and reliable LED operation, extending their lifespan.
  • Improved System Reliability: Integrated protection features safeguard the IC and LEDs from various faults.
  • Flexible Dimming Control: PWM dimming allows for adjustable brightness levels to suit different applications.
  • Simplified Design: Reduces external component count, simplifying the design process.
  • Reduced EMI: The quasi-resonant buck topology minimizes electromagnetic interference.

Additional Details:

The HV9910NG-G is typically available in a PDIP-8 or SOIC-8 package. It requires minimal external components, making it easy to integrate into various LED driver circuits. It operates at a switching frequency that is automatically adjusted based on the input voltage and output current, optimizing efficiency across a wide operating range. The IC incorporates a robust protection scheme, including over-temperature, open LED, and short-circuit protection, ensuring reliable operation in harsh environments.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess