EN
  • EN
  • DE

RXW100M1HBK-0511S

Part No RXW100M1HBK-0511S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 10UF 20% 50V RADIAL / 10 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr SURGE
Series RXW
Package BulkBag
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 50 V
Lifetime @ Temp. 4000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 120 mA @ 100 kHz
Impedance 1.4 Ohms
Lead Spacing 0.079" (2.00mm)
Size / Dimension 0.197" Dia (5.00mm)
Height - Seated (Max) 0.492" (12.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Standard Package 1,000
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1341260-RXW100M1HBK-0511S
Ultra Librarian 3D Model Ultra Librarian RXW100M1HBK-0511S CAD Model

Description

The RXW100M1HBK-0511S is an aluminum electrolytic capacitor that is widely used in electronic devices.

  • Series: RXW
  • Capacitance: 10 µF
  • Tolerance: ±20%
  • Rated Voltage: 50 V
  • Impedance: 1.4 Ohms
  • Polarization: Polarized
  • Ripple Current: 120 mA @ 100 kHz
  • Standard Package: 1,000
  • Packaging: Bulk Bag
  • Mounting Type: Through Hole
  • Package / Case: Radial, Can
  • Temperature Range: -55°C ~ 105°C
  • Lifetime: 4000 Hrs @ 105°C
  • Manufacturer Homepage: www.surgecomponents.com

You May Also Be Interested in

Lelon
VZH331M1ETR-0810 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0815
United Chemi-Con
EMZR6R3ADA681MF80G Chemi-Con Aluminum Electrolytic Capacitors - SMD 6.3V 680uF 20% Tol. AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.1673
United Chemi-Con
470uF 63V Aluminum Electrolytic Capacitors Through Hole,D16xL20mm 10000hrs@105℃
Lowest to $0.5905
Rubycon
100uF 35V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm
Lowest to $0.0678
Panasonic
EEE-FK2A330P Panasonic Aluminum Electrolytic Capacitors - SMD 33uF 100V datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.1863
Panasonic
ECE-A1VN220U Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 22UF 35V SU BI-POLAR datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-HBC470UAR Panasonic Aluminum Electrolytic Capacitors - SMD 47UF 16V HB SMD datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-EE2G100 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10uF 400volts AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess