EN
  • EN
  • DE

KRL2012-KIT-FILE

Part No KRL2012-KIT-FILE
Manufacturer Susumu
Catalog Resistor Kits
Description RES KIT 0.001-0.5 1W 1440PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Metal Foil
Resistance (Ohms) 0.001 ~ 0.5
Power (Watts) 1W
Tolerance ±1%, ±2%, ±5%
Features Automotive AEC-Q200, Current Sense
Quantity 1440 Pieces (36 Values - 40 Each)
Mounting Type Surface Mount
Packages Included Wide 0805 (2012 Metric), 0508
Package Book
Supply and Demand Status Shortage
Win Source Part Number 1508376-KRL2012-KIT-FILE
Ultra Librarian 3D Model Ultra Librarian KRL2012-KIT-FILE CAD Model

Description

N

You May Also Be Interested in

Stackpole Electronics Inc.
RESISTOR KIT 1K-91K 1/4W 960PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/10W 1920PCS
Need more? Email Us
TE Connectivity
RS LR0204 RESISTOR KIT
Need more? Email Us
KOA Speer
SR731J KIT: (0603 CHIP SIZE) 49
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 100K-976K 1/16W 2880PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTR KIT 10-499K 1/10W 940PCS
Need more? Email Us
KOA Speer
0402 KIT: 122 VALUES, PB-FREE, 1
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/8W 1920PCS
Need more? Email Us
TE Connectivity
RS CFR50 RESISTOR KIT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess