EN
  • EN
  • DE

SR731JTK001KIT

Part No SR731JTK001KIT
Manufacturer KOA Speer
Catalog Resistor Kits
Description SR731J KIT: (0603 CHIP SIZE) 49
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Thick Film
Resistance (Ohms) 0.1 ~ 10
Power (Watts) 1/4W
Tolerance ±1%
Features Automotive AEC-Q200, Current Sense
Quantity 2450 Pieces (49 Values - 50 Each)
Mounting Type Surface Mount
Packages Included 0603 (1608 Metric)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1585620-SR731JTK001KIT
Ultra Librarian 3D Model Ultra Librarian SR731JTK001KIT CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RS 0603 RESISTOR KIT
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 1K-91K 1/4W 960PCS
Need more? Email Us
TE Connectivity
RS LR1 RESISTOR KIT
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/8W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 1K-91K 1/10W 960PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/10W 1920PCS
Need more? Email Us
Yageo
RESISTOR KIT 0.3-0.91 5W 60PCS
Need more? Email Us
KOA Speer
0201 KIT: 217 VALUES, PB-FREE, 5
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 1W 255PCS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess