EN
  • EN
  • DE

RS105

Part No RS105
Manufacturer Yageo
Catalog Resistor Kits
Description RESISTOR KIT 0.3-0.91 5W 60PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Wirewound
Resistance (Ohms) 0.3 ~ 0.91
Power (Watts) 5W
Tolerance ±5%
Features Anti-Arc, Flame Proof, Moisture Resistant, Safety
Quantity 60 Pieces (12 Values - 5 Each)
Mounting Type Through Hole
Packages Included Axial
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1491244-RS105
Ultra Librarian 3D Model Ultra Librarian RS105 CAD Model

Description

N

You May Also Be Interested in

KOA Speer
SR731J KIT: (0603 CHIP SIZE) 49
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 49.9-249K 1/16W 900PCS
Need more? Email Us
TE Connectivity
RS LR0204 RESISTOR KIT
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/10W 1920PCS
Need more? Email Us
Susumu
RES KIT 0.005-0.39 3/4W 1440PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/8W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 10-910 1/10W 960PCS
Need more? Email Us
Yageo
RESISTOR KIT 0.3-0.91 5W 60PCS
Need more? Email Us
Vishay
RES KIT 10-332K 1/10W 2200PCS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess