EN
  • EN
  • DE

LTW964TPW06030DB00

Part No LTW964TPW06030DB00
Manufacturer Vishay
Catalog Resistor Kits
Description RES KIT 10-332K 1/10W 2200PCS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Thin Film
Resistance (Ohms) 10 ~ 332k
Power (Watts) 1/10W
Tolerance ±0.1%
Features Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Quantity 2200 Pieces (110 Values - 20 Each)
Mounting Type Surface Mount
Packages Included 0603 (1608 Metric)
Package Book
Supply and Demand Status Shortage
Win Source Part Number 1585610-LTW964TPW06030DB00
Ultra Librarian 3D Model Ultra Librarian LTW964TPW06030DB00 CAD Model

Description

N

You May Also Be Interested in

Stackpole Electronics Inc.
RES KIT 100-976 1/10W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTR KIT 10-499K 1/10W 940PCS
Need more? Email Us
TE Connectivity
RS LR1 RESISTOR KIT
Need more? Email Us
Yageo
RESISTOR KIT 0.3-0.91 5W 60PCS
Need more? Email Us
Vishay
RESISTOR KIT 33-1M 0.4W 2180PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 1K-91K 1/10W 960PCS
Need more? Email Us
Vishay
RES KIT 10-332K 1/10W 2200PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 1K-91K 1/4W 960PCS
Need more? Email Us
TE Connectivity
RS 0603 RESISTOR KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess