EN
  • EN
  • DE

R5460N528AF-TR-FF

Part No R5460N528AF-TR-FF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289182-R5460N528AF-TR-FF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5460N528AF-TR-FF CAD Model

Description

The Ricoh R5460N528AF-TR-FF is a low-dropout (LDO) voltage regulator designed to provide a stable and accurate voltage supply for a variety of electronic devices. This regulator is particularly well-suited for battery-powered applications where efficiency and small size are critical requirements. It includes integrated protection features to ensure reliable and safe operation.

Applications:

  • Smartphones: Power management for core components such as processors and memory.
  • Tablets: Voltage regulation for displays, touchscreens, and other peripherals.
  • Wearable Devices: Powers sensors, microcontrollers, and communication modules in smartwatches and fitness trackers.
  • Portable Audio Players: Provides stable power for audio amplifiers and digital signal processors.
  • IoT Devices: Regulates voltage for sensors, communication modules, and microcontrollers in various IoT applications.

Features:

  • Low Dropout Voltage: Operates effectively even with a minimal voltage difference between input and output, maximizing efficiency.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Small Package: Compact design suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption during standby mode, extending battery life.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Reliable Performance: Overcurrent and thermal protection features ensure stable and reliable operation under various conditions.
  • Compact Design: Small package size allows for easy integration into space-limited applications.
  • Precise Voltage Regulation: High output voltage accuracy ensures optimal performance of connected components.
  • Simplified System Design: Integrated protection features simplify the design of power management systems.

Additional Details:

The R5460N528AF-TR-FF is designed to provide an output voltage of 5.28V. It is commonly used in applications powered by single-cell lithium-ion batteries. The regulator is available in a small, thermally efficient package, allowing for effective heat dissipation. Its low dropout voltage characteristic ensures that the regulator can continue to provide a stable output voltage even when the battery voltage drops close to the desired output level. This contributes to improved system performance and longer operating times.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess