EN
  • EN
  • DE

LCW964MCW0406MDB00

Part No LCW964MCW0406MDB00
Manufacturer Vishay
Catalog Resistor Kits
Description RESISTR KIT 47-100K 1/4W 1600PCS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Thin Film
Resistance (Ohms) 47 ~ 100k
Power (Watts) 1/4W
Tolerance ±0.1%
Features Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Quantity 1600 Pieces (80 Values - 20 Each)
Mounting Type Surface Mount
Packages Included Wide 0604 (1610 Metric), 0406
Package Book
Supply and Demand Status Shortage
Win Source Part Number 1585606-LCW964MCW0406MDB00
Ultra Librarian 3D Model Ultra Librarian LCW964MCW0406MDB00 CAD Model

Description

N

You May Also Be Interested in

Stackpole Electronics Inc.
RESISTOR KIT 10-910 1/10W 960PCS
Need more? Email Us
TE Connectivity
RS CFR16 RESISTOR KIT
Need more? Email Us
Vishay
CHKIT 0402 5% F E2
Need more? Email Us
Stackpole Electronics Inc.
RESISTR KIT 10-499K 1/10W 940PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/10W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 10-910 1/8W 960PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/10W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 1K-91K 1/10W 960PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 1K-91K 1/4W 960PCS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess