EN
  • EN
  • DE

CHKIT-0402

Part No CHKIT-0402
Manufacturer Vishay
Catalog Resistor Kits
Description CHKIT 0402 5% F E2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Thin Film
Resistance (Ohms) 10 ~ 500
Power (Watts) 1/20W
Tolerance ±1%, ±2%, ±5%, ±10%
Quantity 240 Pieces (12 Values - 20 Each)
Mounting Type Surface Mount
Packages Included 0402 (1005 Metric)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1585602-CHKIT-0402
Ultra Librarian 3D Model Ultra Librarian CHKIT-0402 CAD Model

Description

N

You May Also Be Interested in

Vishay
CHKIT 0402 5% F E2
Need more? Email Us
TE Connectivity
RS CFR16 RESISTOR KIT
Need more? Email Us
Susumu
RES KIT 0.005-0.39 3/4W 1440PCS
Need more? Email Us
TE Connectivity
RS 0603 RESISTOR KIT
Need more? Email Us
Yageo
RESISTOR KIT 0.3-0.91 5W 60PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/16W 2880PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 1K-9.76K 1/10W 1920PCS
Need more? Email Us
Ohmite
CAB ASSORTMENT TDH SERIES
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/10W 1920PCS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess