EN
  • EN
  • DE

RD5RW29CA-TR-FA

Part No RD5RW29CA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 292278-RD5RW29CA-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD5RW29CA-TR-FA CAD Model

Description

The RD5RW29CA-TR-FA is a voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. It's a low-dropout (LDO) regulator designed to provide a stable and regulated voltage output from a higher input voltage. These regulators are known for their efficiency and are widely used in portable devices and other applications where battery life is critical.

Applications

  • Battery-powered devices: Used in smartphones, tablets, and portable media players to regulate voltage from the battery.
  • Wearable electronics: Employed in smartwatches, fitness trackers, and other wearable devices to ensure stable power supply.
  • IoT devices: Used in sensors, wireless modules, and other IoT devices to provide regulated power for reliable operation.
  • Power management circuits: Used as a post-regulator to provide clean and stable power to sensitive analog and digital circuits.
  • Audio equipment: Used to power audio amplifiers and other audio circuits, providing clean power for optimal performance.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is very close to the output voltage, maximizing battery life.
  • Low Quiescent Current: Consumes very little current when no load is applied, further extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage in the event of an overcurrent condition.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit, preventing damage from overheating.
  • Small Package Size: Compact package for space-constrained applications.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to extended battery life in portable devices.
  • Improved System Stability: Provides a stable and regulated voltage output, improving the stability and reliability of the system.
  • Enhanced Protection: Overcurrent and thermal shutdown protection features protect the regulator and the load from damage.
  • Reduced Power Consumption: Low quiescent current reduces overall power consumption, improving energy efficiency.
  • Simplified Design: Easy to use and integrate into various applications.

The RD5RW29CA-TR-FA typically features an output voltage of 2.9V (this is derived from '29' in the part name which often designates the voltage with a decimal implied before the last digit). The TR suffix indicates tape and reel packaging for automated assembly. The FA suffix is often specific to Ricoh and likely indicates specific testing or quality control measures. Consult the official datasheet for comprehensive specifications, including input voltage range, output current capability, dropout voltage characteristics, temperature operating ranges, and specific package dimensions and pinout details.

You May Also Be Interested in

AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0155 $60.4650
70+ $1.6540 $115.7800
110+ $1.6020 $176.2200
150+ $1.5500 $232.5000
195+ $1.4992 $292.3440
260+ $1.3444 $349.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess