EN
  • EN
  • DE

RS101

Part No RS101
Manufacturer Yageo
Catalog Resistor Kits
Description RESISTOR KIT 0.47-56 1W 255PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Metal Oxide Film
Resistance (Ohms) 0.47 ~ 56
Power (Watts) 1W
Tolerance ±5%
Features Flame Retardant Coating, Safety
Quantity 255 Pieces (51 Values - 5 Each)
Mounting Type Through Hole
Packages Included Axial
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1491243-RS101
Ultra Librarian 3D Model Ultra Librarian RS101 CAD Model

Description

N

You May Also Be Interested in

Susumu
RES KIT 0.005-0.39 3/4W 1440PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/10W 1920PCS
Need more? Email Us
TE Connectivity
RS CFR16 RESISTOR KIT
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 1K-91K 1/10W 960PCS
Need more? Email Us
Vishay
RESISTOR KIT 33-1M 0.4W 2180PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTR KIT 10-499K 1/10W 940PCS
Need more? Email Us
KOA Speer
SR732A KIT: (0805 CHIP SIZE) 49
Need more? Email Us
TE Connectivity
RS LR0204 RESISTOR KIT
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 1K-9.76K 1/10W 1920PCS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess