EN
  • EN
  • DE

SR732ATK001KIT

Part No SR732ATK001KIT
Manufacturer KOA Speer
Catalog Resistor Kits
Description SR732A KIT: (0805 CHIP SIZE) 49
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Thick Film
Resistance (Ohms) 0.1 ~ 10
Power (Watts) 1/3W
Tolerance ±1%
Features Automotive AEC-Q200, Current Sense
Quantity 2450 Pieces (49 Values - 50 Each)
Mounting Type Surface Mount
Packages Included 0805 (2012 Metric)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1585621-SR732ATK001KIT
Ultra Librarian 3D Model Ultra Librarian SR732ATK001KIT CAD Model

Description

N

You May Also Be Interested in

Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/10W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 49.9-249K 1/16W 900PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/10W 1920PCS
Need more? Email Us
KOA Speer
0201 KIT: 217 VALUES, PB-FREE, 5
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/16W 2880PCS
Need more? Email Us
TE Connectivity
RS CFR16 RESISTOR KIT
Need more? Email Us
Stackpole Electronics Inc.
RESISTR KIT 10-499K 1/10W 940PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 100-976 1/10W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 1K-91K 1/10W 960PCS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess