EN
  • EN
  • DE

KRL6432-KIT-FILE

Part No KRL6432-KIT-FILE
Manufacturer Susumu
Catalog Resistor Kits
Description RES KIT 0.001-0.47 3W 1120PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Metal Foil
Resistance (Ohms) 0.001 ~ 0.47
Power (Watts) 3W
Tolerance ±1%, ±2%, ±5%
Features Automotive AEC-Q200, Current Sense
Quantity 1120 Pieces (28 Values - 40 Each)
Mounting Type Surface Mount
Packages Included Wide 2512 (6432 Metric), 1225
Package Book
Supply and Demand Status Shortage
Win Source Part Number 1508377-KRL6432-KIT-FILE
Ultra Librarian 3D Model Ultra Librarian KRL6432-KIT-FILE CAD Model

Description

N

You May Also Be Interested in

Stackpole Electronics Inc.
RES KIT 100-976 1/10W 1920PCS
Need more? Email Us
TE Connectivity
RS LR0204 RESISTOR KIT
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/10W 1920PCS
Need more? Email Us
Vishay
RES KIT 10-332K 1/10W 2200PCS
Need more? Email Us
Susumu
RES KIT 0.005-0.39 3/4W 1440PCS
Need more? Email Us
TE Connectivity
RS 0603 RESISTOR KIT
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 49.9-249K 1/16W 900PCS
Need more? Email Us
TE Connectivity
RS CFR50 RESISTOR KIT
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 1K-9.76K 1/10W 1920PCS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess