EN
  • EN
  • DE

PAT1010-X-10DB-B-C

Part No PAT1010-X-10DB-B-C
Manufacturer Susumu
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Win Source Part Number 268159-PAT1010-X-10DB-B-C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAT1010-X-10DB-B-C CAD Model

Description

The PAT1010-X-10DB-B-C is a precision thin film attenuator manufactured by Susumu. It is engineered for applications requiring accurate and consistent signal attenuation in a small form factor. This attenuator provides a fixed attenuation of 10dB and is a member of the PAT series, renowned for its superior frequency response and power handling. Thin film technology is used in its construction, guaranteeing tight tolerances and excellent long-term stability.

Applications

  • RF and Microwave Circuits
  • Wireless Communication Equipment
  • Base Stations
  • Test and Measurement Setups
  • Radar Systems

Features

  • Fixed Attenuation: Offers a precise 10dB attenuation value.
  • Thin Film Construction: Provides high accuracy and reliability.
  • Compact Footprint: Ideal for space-constrained designs.
  • Broadband Performance: Functions efficiently over a wide frequency spectrum.
  • RoHS Compliance: Adheres to environmental safety standards.
  • Excellent VSWR: Minimizes signal reflections.

Benefits

  • Precise Signal Adjustment: Enables accurate and reliable attenuation, enhancing system performance.
  • Long-Term Stability: Thin film technology ensures minimal drift over time and temperature.
  • Space Efficiency: Small size allows for integration into dense circuit layouts.
  • Versatile Use: Suitable for a range of frequency bands in communication and radar applications.
  • Environmentally Sound: Meets RoHS guidelines, reducing environmental impact.
  • Improved Signal Quality: Reduces signal reflections, leading to better overall performance.

Additional Details

The PAT1010-X-10DB-B-C attenuator typically comes in a surface-mount package, facilitating automated assembly processes. The '1010' in the part number specifies the package size (1.0mm x 1.0mm). It is essential to consult the manufacturer's datasheet for detailed specifications, including frequency range, power handling, and operating temperature. The thin film resistor element is passivated for enhanced environmental protection and long-term reliability. The 'X' indicates a specific tolerance and temperature coefficient. The 'B' often signifies a specific packaging type, such as tape and reel, for automated assembly, while 'C' might denote a particular manufacturing code.

You May Also Be Interested in

NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess