EN
  • EN
  • DE

RR1220P-1020-B-T5

Part No RR1220P-1020-B-T5
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183905-RR1220P-1020-B-T5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220P-1020-B-T5 CAD Model

Description

The Susumu RR1220P-1020-B-T5 is a precision thin film chip resistor designed for applications requiring high stability and accuracy. As a part of Susumu's RR series, this resistor is suitable for circuits demanding tight tolerances and reliable performance under various environmental conditions. This model features a resistance value of 10.2k ohms (1020 = 102 x 10^1 ohms = 10200 ohms) with a tolerance of ±0.1% (indicated by 'B'). The 'T5' suffix signifies tape and reel packaging for automated assembly.

Applications

  • Precision Instrumentation: Used in devices that require highly accurate and stable resistance values, such as calibration equipment and precision amplifiers.
  • Medical Devices: Employed in medical monitoring and diagnostic equipment where reliability and precision are paramount.
  • Test and Measurement Equipment: Found in instruments that demand precise resistance for accurate readings and measurements.
  • Industrial Automation: Integrated into control systems and sensor circuits requiring stable and precise resistance values.
  • Aerospace Applications: Used in aerospace electronics systems where robust and reliable components are essential.

Features

  • Thin Film Technology: Offers excellent stability, low noise, and high precision, ensuring reliable performance.
  • Precise Resistance Value: Provides a stable resistance value of 10.2k ohms with a tight tolerance of ±0.1%.
  • Small Size: 1220 chip size allows for integration into compact and densely populated circuit boards.
  • High Reliability: Designed to withstand a wide range of environmental conditions, ensuring long-term performance.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable performance across a wide temperature range, minimizing resistance variations.

Benefits

  • Enhanced Circuit Accuracy: The tight tolerance ensures precise and reliable circuit operation, improving overall performance.
  • Improved Stability: The thin film construction provides stable resistance values over time and temperature, ensuring consistent operation.
  • Reduced Noise: Low noise characteristics improve signal integrity in sensitive applications, resulting in more accurate measurements.
  • Compact Design: Small size allows for efficient integration into densely populated circuit boards, saving valuable space.
  • Long-Term Reliability: Ensures consistent performance over the lifespan of the equipment, reducing maintenance and replacement costs.

Additional Details

The RR1220P-1020-B-T5 resistor is manufactured using advanced thin film techniques, where a thin layer of resistive material is deposited onto a ceramic substrate. This process provides exceptional control over the resistance value and ensures long-term stability. The 1220 chip size defines the physical dimensions of the resistor. The component meets RoHS compliance, guaranteeing that it does not contain hazardous substances. The 'T5' designation indicates that the resistor is supplied on tape and reel for automated pick-and-place assembly, streamlining the manufacturing process. The typical power rating is around 0.1W. The operating temperature range typically extends from -55°C to +155°C.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess