EN
  • EN
  • DE

RR1220P-112-B-T5

Part No RR1220P-112-B-T5
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183908-RR1220P-112-B-T5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220P-112-B-T5 CAD Model

Description

The Susumu RR1220P-112-B-T5 is a precision thin film chip resistor characterized by its high stability and accuracy. This component belongs to Susumu's RR series, engineered for applications requiring tight tolerances and reliable performance across various environmental conditions. It features a resistance value of 1100 ohms (112 represents 11 x 10^1 = 1100 ohms) with a tolerance of ±0.1% (indicated by 'B'). The 'T5' designation signifies tape and reel packaging, optimized for automated assembly processes.

Applications

  • Precision Instrumentation: Utilized in devices demanding accurate and stable resistance values, such as calibration equipment and precision amplifiers.
  • Medical Devices: Employed in medical monitoring and diagnostic equipment where reliability and precision are paramount.
  • Test and Measurement Equipment: Integrated into instruments requiring precise resistance for accurate readings and measurements.
  • Industrial Automation: Used in control systems and sensor circuits necessitating stable and precise resistance values.
  • Aerospace Applications: Integrated into aerospace electronics systems where robust and reliable components are essential.

Features

  • Thin Film Technology: Provides excellent stability, low noise, and high precision, ensuring consistent and reliable performance.
  • Precise Resistance Value: Offers a stable resistance value of 1100 ohms with a tight tolerance of ±0.1%.
  • Small Size: The 1220 chip size allows for integration into compact and densely populated circuit boards.
  • High Reliability: Designed to withstand a wide range of environmental conditions, guaranteeing long-term performance.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable performance across a wide temperature range, minimizing resistance variations.

Benefits

  • Enhanced Circuit Accuracy: The tight tolerance ensures precise and reliable circuit operation, improving overall performance.
  • Improved Stability: The thin film construction provides stable resistance values over time and temperature, ensuring consistent operation.
  • Reduced Noise: Low noise characteristics enhance signal integrity in sensitive applications, resulting in more accurate measurements.
  • Compact Design: Small size allows for efficient integration into densely populated circuit boards, saving valuable space.
  • Streamlined Assembly: Tape and reel packaging simplifies automated pick-and-place assembly, reducing manufacturing time and costs.
  • Long-Term Reliability: Ensures consistent performance over the lifespan of the equipment, reducing maintenance and replacement costs.

Additional Details

The RR1220P-112-B-T5 resistor is manufactured using advanced thin film techniques, involving the deposition of a thin layer of resistive material onto a ceramic substrate. This process provides exceptional control over the resistance value and ensures long-term stability. The resistor complies with RoHS standards, guaranteeing the absence of hazardous substances. The 'T5' designation confirms that the resistor is supplied on tape and reel for efficient automated assembly. The typical power rating is around 0.1W, and the operating temperature range typically spans from -55°C to +155°C.

You May Also Be Interested in

Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess