EN
  • EN
  • DE

RR1220P-3401-B-M-T5

Part No RR1220P-3401-B-M-T5
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183915-RR1220P-3401-B-M-T5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RR1220P-3401-B-M-T5 CAD Model

Description

The Susumu RR1220P-3401-B-M-T5 is a precision thin film chip resistor, designed for applications that require a high degree of accuracy, stability, and reliability. This resistor utilizes advanced thin film technology to provide tight tolerances and minimize drift over time and temperature variations.

Applications

  • Precision instrumentation
  • Medical equipment
  • Aerospace electronics
  • Test and measurement devices
  • High-end audio equipment

Features

  • Thin film technology for superior stability and precision
  • Tight tolerance (indicated by 'B')
  • Low temperature coefficient of resistance (TCR)
  • Small size (1206 package)
  • RoHS compliant

Benefits

  • Provides accurate and reliable resistance in demanding applications
  • Minimizes errors due to temperature variations
  • Reduces the need for frequent recalibration
  • Suitable for high-density circuit board designs
  • Environmentally friendly

Specifications

The RR1220P series features a power rating of 0.1W. The '3401' in the part number indicates a resistance value of 3.4 kΩ. The 'B' likely denotes a tolerance of approximately ±0.1%. The 'M' may specify a particular TCR value or other performance characteristics. 'T5' is probably indicative of packaging specifics like reel size. The TCR is usually quite low, ensuring minimal change over a broad temperature spectrum, possibly within ±25 ppm/°C or better. The typical operating temperature range spans from -55°C to +155°C.

Susumu's thin film resistors are crafted utilizing advanced sputtering techniques to deposit a thin layer of resistive material onto a ceramic substrate. This production method yields a highly uniform and stable resistance value. The RR1220P-3401-B-M-T5 delivers excellent long-term stability, making it a prime choice for mission-critical applications where unwavering performance is essential. The 1206 package size provides a good compromise between size and power-handling capabilities.

You May Also Be Interested in

Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess