EN
  • EN
  • DE

20200

Part No 20200
Manufacturer Swanstrom Tools USA
Catalog Tools
Description SUPER 4 PRO - AUTO WIRE STRIPPER / Tool Stripper For 0.2mm² ~ 0.6mm² Cable Cross-Section
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools>Wire Strippers and Accessories
Mfr Swanstrom Tools USA
Series -
Package Retail Package
Type Stripper
Cable Type 0.2mm² ~ 0.6mm² Cable Cross-Section
Features -
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6060
Standard Package 1 pcs
Win Source Part Number 1380650-20200
Ultra Librarian 3D Model Ultra Librarian 20200 CAD Model

Description

The Swanstrom Tools USA Wire Stripper is a high-quality tool designed for stripping cables with a cross-section of 0.2mm² to 0.6mm².

  • Cable Cross-Section: 0.2mm² to 0.6mm²
  • Packaging: Retail
  • Product Status: Active
  • Manufacturer: Swanstrom Tools USA

You May Also Be Interested in

3M
RED ABRASIVE STIKIT DISC 01109 6
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us
Belden Inc.
SECURITY SHIELD TOOL
Need more? Email Us
Wiha
SLOTTED SPANNER NUT DRIVER M3.5 / M3.5 Spanner (Security) Nut Driver 8.58" (218.0mm)
Need more? Email Us
ECG
CONTACT CLEANER/LUBE 10OZ
Lowest to $21.9800
Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
Wiha
WRENCH COMBINATION 3/8" / Combination Wrench 3/8" Length
Lowest to $31.7660
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
Tempo Communications
PUNCHDOWN - NON-IMPACT 110
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess