EN
  • EN
  • DE
Part No S153
Manufacturer Swanstrom Tools USA
Catalog Tools
Description CUTTER TAPER BEVEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wire Cutters
Mfr Swanstrom Tools USA
Series Super Tools™
Package Bulk
Product Status Active
Type Side (Diagonal)
Shape Tapered
Cut Edge Bevel
Length - Overall 4.80" (121.9mm)
Features ESD Safe
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 662270-S153
Ultra Librarian 3D Model Ultra Librarian S153 CAD Model

Description

The Swanstrom Tools USA 662270-S153 is a Super Tools™ wire cutter with ESD safe features.

  • Tool Type: Wire cutter
  • Suitable for: Cutting wires in various applications
  • Overall Length: 4.80 inches (121.9mm)
  • Features: Tapered shape for easy handling
  • Cut Edge: Bevel cut edge provides clean and precise cuts
  • Material: High-quality materials to ensure durability and long-lasting performance
  • Feature: ESD safe feature protects sensitive electronic components from static electricity
  • Tool Name: Super Tools™

You May Also Be Interested in

3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
Klein Tools, Inc.
COAXIAL CABLE INSTALLATION KIT
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us
Swanstrom Tools USA
CUTTER
Lowest to $1.6817
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us
ECG
CONTACT CLEANER/LUBE 10OZ
Lowest to $21.9800
Belden Inc.
SECURITY SHIELD TOOL
Need more? Email Us
3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3520 $58.0560
8+ $15.8789 $127.0312
12+ $15.3823 $184.5876
16+ $14.8856 $238.1696
21+ $14.3901 $302.1921
27+ $12.9014 $348.3378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess