EN
  • EN
  • DE

SFCA008GH1AA1TO-C-GS-216-STD

Part No SFCA008GH1AA1TO-C-GS-216-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 8GB MLC / Memory Card CFast 8GB MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Cards
Mfr Swissbit NA Inc.
Series F-60
Package Bulk
Product Status Obsolete
Memory Type CFast
Memory Size 8GB
Technology MLC
Temperature Range - Operating 0°C ~ 70°C
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243193-SFCA008GH1AA1TO-C-GS-216-STD
Ultra Librarian 3D Model Ultra Librarian SFCA008GH1AA1TO-C-GS-216-STD CAD Model

Description

The Swissbit NA Inc. 8GB CFast Memory Card is a high-performance storage solution designed for electronic devices that require fast and reliable data transfer.

  • Memory Card Type: CFast
  • Memory Size: 8GB
  • Technology: MLC
  • Operating Temperature: 0°C to 70°C
  • Package: Bulk (1 piece)
  • Lifecycle Status: Obsolete

You May Also Be Interested in

WAGO Corporation
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 32GB 10 UHS 1 MLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 2GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
Kingston
128GB MICROSDXC CANVAS SELECT PL
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 4GB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD 128MB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess