EN
  • EN
  • DE

SFCA016GH1AD2TO-C-GS-226-STD

Part No SFCA016GH1AD2TO-C-GS-226-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 16GB / Memory Card CFast 16GB MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Cards
Mfr Swissbit NA Inc.
Series F-50
Package Tray
Product Status Obsolete
Memory Type CFast
Memory Size 16GB
Technology MLC
Temperature Range - Operating 0°C ~ 70°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1243210-SFCA016GH1AD2TO-C-GS-226-STD
Ultra Librarian 3D Model Ultra Librarian SFCA016GH1AD2TO-C-GS-226-STD CAD Model

Description

The Swissbit NA Inc. CFast 16GB Memory Card is a high-performance memory card designed for use in electronic devices.

  • Memory Card Type: CFast
  • Memory Size: 16GB
  • Technology: MLC
  • Temperature Range: 0°C to 70°C
  • Package: Tray
  • Series: F-50
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Swissbit NA Inc.
MEMORY CARD 128MB SLC
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Bridgetek Pte Ltd.
MEMORY CARD MICROSD 8GB CLASS 6
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Phoenix Contact
MEMORY CARD FLASH 2GB
Need more? Email Us
Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
Swissbit NA Inc.
MEM CARD COMPACTFLASH 256MB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess