EN
  • EN
  • DE
  • IT

35RASMT4BHNTRX

Part No 35RASMT4BHNTRX
Manufacturer Switchcraft Inc.
Catalog Barrel - Audio Connectors
Description CONN JACK STEREO 3.5MM SMD R/A / 3.5MM PHONE JACK SURFACE MOUNT, ROHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Switchcraft Inc.
Packaging Reel
Connector Type Phone Jack
Gender Female
Signal Lines Stereo (3 Conductor, TRS)
Industry Recognized Mating Diameter 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter 0.142" (3.60mm)
Number of Positions/Contacts 3 Conductors, 5 Contacts
Internal Switch(s) Two Switches
Mounting Style Surface Mount, Right Angle
Termination Solder
Shielding Unshielded
Features Board Guide
Temperature Range - Operating -25°C ~ 85°C
Voltage - Rated 250VAC
Current Rating (Amps) 3A
Contact Material - Plating Silver
Body Color Black
Housing Material Thermoplastic
Contact Material Copper Alloy
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810645-35RASMT4BHNTRX
Ultra Librarian 3D Model Ultra Librarian 35RASMT4BHNTRX CAD Model

Description

The Switchcraft Inc. 35RASMT4BHNTRX is a surface mount, right-angle phone jack connector.

  • Features: Board Guide
  • Gender: Female
  • Shielding: Unshielded
  • Voltage Rating: 250VAC
  • Current Rating: 3A
  • Conductors: 3
  • Contacts: 5 (with 2 switches)
  • Contact Material Plating: Silver
  • Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
  • Operating Temperature: -25°C to 85°C
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 1 (unlimited)
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Switchcraft Inc.
CONN JACK STEREO 3.5MM R/A
Lowest to $3.2905
Kycon, Inc.
STEREO JACK 2.5MM, SMT NON-THREA
Need more? Email Us
Amphenol Sine Systems Corp
1/4\
Need more? Email Us
Neutrik
NTP3RC-B Fiber Optic Connectors
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Switchcraft Inc.
CONN JACK STEREO 6.35MM PNL MNT
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Switchcraft Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
Same Sky
CONN RCA PLUG MONO 2COND
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess