Products specifications

Category Connectors, Interconnects - Barrel Connectors - Barrel Connector Adapters
Mfr Switchcraft Inc.
Package Bulk
Product Status Active
Conversion Type Same Series
Gender Female to Female
Convert From (Adapter End) Phone Jack, Mono, 6.35mm (0.250", 1/4")
Convert To (Adapter End) Phone Jack, Mono, 6.35mm (0.250", 1/4")
Number of Positions/Contacts 2 Conductors
Mounting Type Free Hanging (In-Line)
Shielding Shielded
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 545613-361A
Ultra Librarian 3D Model Ultra Librarian 361A CAD Model

Description

The 545613-361A is a female to female barrel connector adapter designed for phone jacks with a mono, 6.35mm (0.250", 1/4") size.

  • Function: Allows for easy conversion between phone jacks with the same series
  • Shielded: Yes
  • Package: Bulk
  • Package Quantity: 100 pieces
  • Status: Active
  • Manufacturer: Switchcraft Inc.

You May Also Be Interested in

Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
ECAD model for BPJJ02AUX
CUI Inc.
CONN JACK STEREO 3.5MM R/A
Lowest to $1.6577
ECAD model for SJ1-3533NG
Switchcraft Inc.
ADAPT 1/4\
Need more? Email Us
ECAD model for 332AX
363
Switchcraft Inc.
ADAPT 1/4" PLUG TO 1/4" PLUG / Adapter Connector Phone Plug, Mono, 6.35mm (0.250", 1/4") To Phone Plug, Mono, 6.35mm (0.250", 1/4") Free Hanging (In-Line)
Need more? Email Us
ECAD model for 363
Switchcraft Inc.
ADAPT 3.5MM JACK TO 1/4\
Need more? Email Us
ECAD model for 364A
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
ECAD model for BPJJ03X
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
ECAD model for EHRCA2BX
Switchcraft Inc.
ADAPT 3.5MM JACK TO 3.5MM JACK
Need more? Email Us
ECAD model for EH35MM2
Panduit Corp
STEREO COUPLER, 3.5MM, OFF WHITE
Need more? Email Us
ECAD model for CM35MSCIWY

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention