EN
  • EN
  • DE
Part No 364A
Manufacturer Switchcraft Inc.
Catalog Barrel Connector Adapters
Description ADAPT 3.5MM JACK TO 1/4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Type Same Series
Gender Female to Male
Convert From (Adapter End) Phone Jack, Mono, 3.50mm (0.141", 1/8")
Convert To (Adapter End) Phone Plug, Mono, 6.35mm (0.250", 1/4")
Number of Positions/Contacts 2 Conductors
Mounting Type Free Hanging (In-Line)
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609133-364A
Ultra Librarian 3D Model Ultra Librarian 364A CAD Model

Description

N

You May Also Be Interested in

Switchcraft Inc.
ADAPT 3.5MM JACK TO 3.5MM JACK
Need more? Email Us
Switchcraft Inc.
ADAPT 1/4\
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Panduit Corp
STEREO COUPLER, 3.5MM, OFF WHITE
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess