EN
  • EN
  • DE

ATSAM4E8CA-CUR

Part No ATSAM4E8CA-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Manufacturer Microchip Technology
Series SAM4E
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name ATSAM4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4E8CA-CURTR, 1611-ATSAM4E8CA-CURDKR, ATSAM4E8CA-CURDKR, 1611-ATSAM4E8CA-CURCT, 1611-ATSAM4E8CA-CURTRINACTIVE, 1611-ATSAM4E8CA-CURTR-ND, ATSAM4E8CA-CURTR, 1611-ATSAM4E8CA-CURDKRINACTIVE, ATSAM4E8CA-CURCT, 1611-ATSAM4E8CA-CURDKR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912150-ATSAM4E8CA-CUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4E8CA-CUR CAD Model

Description

Microchip Technology ATSAM4E8CA-CUR Product Overview

The ATSAM4E8CA-CUR from Microchip Technology is a high-performance microcontroller that is part of the SAM4E series of ARM Cortex-M4 based MCUs. This product is designed to cater to a wide range of applications that require high processing power, system control, and connectivity features. It is particularly suited for industrial automation, home energy management systems, automotive, and embedded control systems.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz, with Floating Point Unit (FPU), enabling intensive computations and improved processing efficiency.
  • Memory: Equipped with 512KB of flash memory and 128KB of SRAM, providing ample space for code storage and efficient data handling.
  • Connectivity: Features a rich set of peripherals including Dual CAN, Ethernet MAC, Full-Speed USB Device and Host, and multiple serial communication interfaces.
  • Energy Efficiency: Offers multiple power-saving modes to ensure energy efficiency, making it ideal for battery-operated devices.
  • Analog Features: Comes with dual 1Msps 16-bit ADCs, dual DACs, and analog comparators, supporting complex analog functionalities required in precision control systems.
  • Security: Incorporates hardware-based security features such as a unique identifier and a secure boot option to protect against unauthorized firmware modifications.
  • Package: Available in a 144-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Home Energy Management Systems
  • Automotive Applications
  • Embedded Control Systems
  • IoT Devices

The ATSAM4E8CA-CUR is designed to offer developers a balance between performance and power consumption. Its extensive communication interface options, coupled with its robust security features, make it a versatile choice for designers looking to create advanced and secure embedded systems. With its integrated FPU, the ATSAM4E8CA-CUR can handle computation-heavy tasks more efficiently, making it a go-to microcontroller for applications requiring mathematical operations and signal processing.

Microchip Technology provides comprehensive support for the ATSAM4E8CA-CUR with development tools, software libraries, and a global support community, ensuring that developers can accelerate their product development cycle and bring their innovative products to market quickly.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3486 $52.0458
8+ $14.2348 $113.8784
11+ $13.7900 $151.6900
15+ $13.3451 $200.1765
20+ $12.9003 $258.0060
26+ $11.5658 $300.7108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,636 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess