EN
  • EN
  • DE
  • IT

WM8776SEFT

Part No WM8776SEFT
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description 24 BIT 192KHZ STEREO CODEC WITH 5 CHANNEL I/P MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280435-WM8776SEFT
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8776SEFT CAD Model

Description

The WM8776SEFT is a high-performance, low-power stereo audio codec manufactured by Wolfson Microelectronics (now Cirrus Logic). It is designed for a wide range of audio applications, including portable audio players, digital recorders, and home entertainment systems. The device features integrated ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), along with various audio processing functions.

Applications:

  • Portable audio players (MP3 players, etc.)
  • Digital voice recorders
  • Home entertainment systems (AV receivers, soundbars)
  • PC audio
  • Automotive audio systems
  • Professional audio equipment
  • Gaming consoles

Features:

  • High-Performance Stereo Audio Codec: Provides high-quality audio conversion.
  • Integrated ADCs and DACs: Simplifies audio system design.
  • Low Power Consumption: Extends battery life in portable applications.
  • Multiple Input/Output Options: Offers flexibility in connecting to various audio sources and destinations.
  • Programmable Gain Control: Allows for precise adjustment of audio levels.
  • Digital Volume Control: Provides convenient adjustment of audio output.
  • Headphone Amplifier: Integrated amplifier for direct headphone connection.
  • Microphone Bias: Provides a bias voltage for electret microphones.
  • I2C Control Interface: Enables easy configuration and control.
  • Package: QFN: Compact surface-mount package.
  • Sample Rates up to 96kHz: Supports high-resolution audio.

Benefits:

  • High-fidelity audio: Delivers clear and accurate audio reproduction.
  • Simplified system design: Integrated ADCs and DACs reduce component count.
  • Extended battery life: Low power consumption maximizes runtime in portable devices.
  • Flexible connectivity: Multiple input/output options enable connection to various audio sources.
  • Precise audio control: Programmable gain and digital volume control allow for precise adjustment of audio levels.
  • Direct headphone connection: Integrated headphone amplifier eliminates the need for external amplifier.
  • Easy configuration and control: I2C interface simplifies system integration.

The WM8776SEFT stereo audio codec offers a comprehensive solution for high-quality audio processing in a variety of applications. Its integrated ADCs, DACs, and audio processing functions simplify system design, while its low power consumption extends battery life in portable devices. The device's multiple input/output options and programmable gain control provide flexibility and precision in audio system design.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8540 $59.9340
44+ $2.6704 $117.4976
68+ $2.5780 $175.3040
97+ $2.3943 $232.2471
126+ $2.3019 $290.0394
157+ $2.2107 $347.0799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess