EN
  • EN
  • DE

BPJJ01X

Part No BPJJ01X
Manufacturer Switchcraft Inc.
Catalog Barrel Connector Adapters
Description ADAPT RCA JACK TO RCA JACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Type Same Series
Gender Female to Female
Convert From (Adapter End) Phono (RCA) Jack
Convert To (Adapter End) Phono (RCA) Jack
Number of Positions/Contacts 2 Conductors
Mounting Type Panel Mount
Mounting Feature Bulkhead - Rear Side Nut
Shielding Unshielded
Body Material Brass
Body Finish Nickel
Insulation Color Black, Black
Features Mounting Hardware
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609551-BPJJ01X
Ultra Librarian 3D Model Ultra Librarian BPJJ01X CAD Model

Description

N

You May Also Be Interested in

Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT 3.5MM PLUG TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT 3.5MM JACK TO 1/4\
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT 3.5MM JACK TO 3.5MM JACK
Need more? Email Us
Panduit Corp
STEREO COUPLER, 3.5MM, OFF WHITE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess