EN
  • EN
  • DE

SPC5673FF3MVR2

Part No SPC5673FF3MVR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 416PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z7
Core Size 32-Bit
Speed 200MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM
Number of I/O 32
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Part Number Series SPC5673
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811469-SPC5673FF3MVR2
Ultra Librarian 3D Model Ultra Librarian SPC5673FF3MVR2 CAD Model

Description

Product Overview: NXP SPC5673FF3MVR2

The NXP SPC5673FF3MVR2 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. Built on Power Architecture technology, this microcontroller is part of the MPC56xx family, known for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The SPC5673FF3MVR2 boasts a 32-bit Power Architecture e200z7 core, running at speeds of up to 264 MHz, providing robust computational power and efficiency for complex tasks.
  • Memory: It comes equipped with 3MB of flash memory and 192KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timers: The device includes a rich set of timing and control functions with multiple 16-bit and 32-bit timers, providing precise control for a variety of applications.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and FlexRay are integrated, allowing for versatile connectivity options in networked systems.
  • Analog-to-Digital Converters (ADC): With high-resolution ADCs, the microcontroller is capable of precise measurement for real-time control systems.
  • Safety Features: Safety features are built-in to meet the requirements of automotive safety standards, including error correction codes (ECC) and a memory protection unit (MPU).

Applications

The SPC5673FF3MVR2 is ideal for a variety of applications, particularly in the automotive sector, including engine management, transmission control, chassis and safety systems, and body electronics. Its robust feature set also makes it suitable for industrial control systems, robotics, and other applications that require high reliability and performance.

Quality and Support

NXP is committed to providing high-quality products and comprehensive technical support. The SPC5673FF3MVR2 is backed by NXP's extensive documentation, development tools, and software libraries, simplifying the design process and reducing time to market for engineers and developers.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess