EN
  • EN
  • DE

46206LRX

Part No 46206LRX
Manufacturer Switchcraft Inc.
Catalog Slide Switches
Description SWITCH SLIDE DPDT 3A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 3A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Standard
Actuator Length 8.74mm
Contact Material Copper Alloy
Mounting Type Panel Mount
Termination Style Solder Lug
Temperature Range - Operating -20°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559681-46206LRX
Ultra Librarian 3D Model Ultra Librarian 46206LRX CAD Model

Description

N

You May Also Be Interested in

ALPS Electric
SWITCH SLIDE SPDT 0.1A 30V
Need more? Email Us
C&K Components
SWITCH SLIDE DPDT 6A 120V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Lowest to $18.0731
CW Industries
SWITCH SLIDE DP3T 3A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
CW Industries
SWITCH SLIDE DP3T 500MA 125V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 3A 30V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess