EN
  • EN
  • DE
  • IT

VP2YX

Part No VP2YX
Manufacturer Switchcraft Inc.
Catalog Video Cables (DVI, HDMI)
Description CABLE M-M WECO 2' YLW / Cable Assembly 2.00' (609.60mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Video Cables (DVI, HDMI)
Mfr Switchcraft Inc.
Series VP
Package Bulk
Product Status Active
1st Connector Type WECo Male
2nd Connector Type WECo Male
Length 2.00' (609.60mm)
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Mounting Type Free Hanging (In-Line)
Cable Type Round
Color Yellow
Shielding Unshielded
Usage Patch
Base Product Number VP2
Standard Package 25 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 893783-VP2YX
Ultra Librarian 3D Model Ultra Librarian VP2YX CAD Model

Description

The 893783-VP2YX is a video cable designed for high-definition multimedia interface (HDMI) applications.

  • Manufacturer: Switchcraft Inc.
  • Cable Type: Video Cable (HDMI)
  • Length: 2.00 feet
  • Design: Round
  • Shielding: Unshielded
  • Application: Patching
  • Packaging: Bulk
  • Color: Yellow

You May Also Be Interested in

Switchcraft Inc.
CABLE M-M MICRO-WECO 3' YLW / Cable Assembly 3.00' (914.40mm)
Need more? Email Us
Assmann WSW Components
CBL DISPLYPT M TO DVI-D M 1M SHD
Need more? Email Us
StarTech.com
10 FT DISPLAYPORT 1.2 CABLE
Need more? Email Us
Adafruit Industries LLC
CABLE F-M HDMI-A PNL MT 11.81"
Lowest to $0.0802
CNC Tech
MINI DP/M TO DVI24+5/M CONECTOR, / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
Assmann WSW Components
CABLE DISPLAYPORT-DISPLAYPORT
Lowest to $12.4840
Assmann WSW Components
CBL DISPLAYPORT M-HDMI-A F 5.91\
Need more? Email Us
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us
Tripp Lite
CBL DISPLAYPORT M TO DVI-I F 6\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess