EN
  • EN
  • DE

SPE0514S56RG

Part No SPE0514S56RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description 4-Line ESD Protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338468-SPE0514S56RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPE0514S56RG CAD Model

Description

The SPE0514S56RG is a Schottky Barrier Diode manufactured by SYNC POWER Crop. This diode is optimized for high-efficiency rectification and rapid switching applications, making it suitable for various electronic devices and power management systems. Its key feature is a low forward voltage drop, which minimizes power loss and enhances overall efficiency. The diode's compact design and robust construction make it ideal for applications where space and reliability are critical.

Applications

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency and reduce heat generation.
  • Switching Power Supplies: Employed for high-frequency rectification in switching power supply circuits.
  • Freewheeling Diodes: Provides a path for current flow in inductive circuits when the switch is turned off, protecting against voltage spikes.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections in electronic devices.
  • LED Lighting Systems: Used in LED lighting applications for efficient power management and rectification of AC signals.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves energy efficiency.
  • High Surge Current Capability: Can withstand high surge currents without degradation or damage.
  • Fast Switching Speed: Enables operation at high frequencies with minimal switching losses.
  • RoHS Compliant: Complies with environmental regulations, ensuring safe and responsible disposal.
  • Compact Package Size: Allows for high-density circuit designs and miniaturization of electronic devices.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced System Reliability: Robust design ensures consistent performance and longevity.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations and applications.
  • Cost-Effective Solution: High efficiency results in lower energy bills and reduced component count.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details

The SPE0514S56RG typically comes in a surface-mount package like the SOD-123 or similar compact packages. The specific electrical characteristics, such as forward voltage, reverse leakage current, and maximum ratings, can be found in the manufacturer's datasheet. Consulting the datasheet is crucial for proper application and design. This component is commonly used in portable electronics, power adapters, and various electronic systems where efficiency and compact size are critical. The Schottky barrier construction offers superior switching performance and lower forward voltage drop compared to traditional PN junction diodes, making it an ideal choice for applications demanding high-speed and efficient rectification.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess