EN
  • EN
  • DE

SPP2301DS23RG

Part No SPP2301DS23RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339056-SPP2301DS23RG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPP2301DS23RG CAD Model

Description

The SPP2301DS23RG is a power MOSFET manufactured by SYNC POWER Crop. This component is engineered for efficient power switching and management across diverse electronic applications. It boasts a low on-resistance to minimize power loss and enhance overall system efficiency. Designed to manage substantial current and voltage, it's well-suited for a broad range of power control scenarios.

Applications:

  • DC-DC converters
  • Load switching applications
  • Power management in portable devices
  • LED lighting systems
  • Motor control applications

Features:

  • Low on-resistance (RDS(on))
  • High current capability
  • High voltage rating
  • Fast switching speed
  • RoHS compliant
  • Surface mount package (S23)

Benefits:

  • Improved energy efficiency because of low RDS(on), reducing power dissipation and heat generation.
  • Enhanced thermal performance allows cooler operation, promoting longevity and reliability of the application.
  • Simplified circuit design enabled by its robust characteristics and ease of use.
  • Compact size facilitates integration into space-constrained applications, increasing design flexibility.
  • Reliable operation even in demanding environments, due to high voltage and current handling capabilities.

Additional Details:

The SPP2301DS23RG features low gate charge (Qg) that ensures rapid switching times and minimizes losses. Its avalanche capability offers additional protection against harmful voltage spikes, improving power system reliability. The S23 surface mount package facilitates optimal heat dissipation and streamlined assembly processes.

This MOSFET is especially useful in applications that require both high efficiency and a compact form factor. By utilizing advanced trench MOSFET technology, SYNC POWER Crop achieves an excellent balance of low on-resistance, high current handling, and fast switching performance. This makes the SPP2301DS23RG a superb option for advanced power electronics design. The device is engineered for reliable performance within a wide temperature range, assuring robust functionality in varying conditions.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess