EN
  • EN
  • DE

NQ04T33VMA16PRS

Part No NQ04T33VMA16PRS
Manufacturer SynQor Worldwide Headquarters
Description 16Amp, wide ouput range, Non-Isolated DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SynQor Worldwide Headquarters
Win Source Part Number 1232066-NQ04T33VMA16PRS
Manufacturer Homepage www.synqor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NQ04T33VMA16PRS CAD Model

Description

The NQ04T33VMA16PRS is a high-reliability surface mountable DC-DC converter manufactured by SynQor. This converter is designed for demanding applications requiring a regulated output voltage from a wide input voltage range. It features high efficiency, excellent thermal performance, and a robust design for harsh environments.

Applications:

  • Military and Aerospace applications: Specifically designed to withstand harsh environmental conditions encountered in military and aerospace environments.
  • Industrial Automation: Powering critical control systems, PLCs, and sensors in industrial settings.
  • Transportation: Powering electronic systems in railway, marine, and automotive applications.
  • Telecommunications: Providing reliable power for telecom infrastructure equipment.

Features:

  • Wide Input Voltage Range: Operates over a wide input voltage range, typically specified in the datasheet, accommodating variations in the power source.
  • High Efficiency: Designed for high efficiency, minimizing power loss and heat generation.
  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Remote On/Off Control: Allows for remote enabling and disabling of the converter.
  • Over-Voltage Protection: Protects the load from excessive voltage.
  • Over-Current Protection: Limits the output current to prevent damage from overload conditions.
  • Over-Temperature Protection: Shuts down the converter if the internal temperature exceeds safe limits.
  • Short Circuit Protection: Protects the converter from damage due to short circuits on the output.

Benefits:

  • Reliable Power Supply: Provides a stable and reliable power source for critical applications.
  • Enhanced System Performance: High efficiency and tight regulation contribute to improved system performance.
  • Simplified System Design: Wide input voltage range and integrated protection features simplify system design.
  • Reduced System Cost: High efficiency reduces power consumption and heat dissipation, potentially lowering overall system cost.
  • Long Lifespan: Robust design and high-quality components ensure a long lifespan.

Additional Details: The NQ04T33VMA16PRS typically comes in a surface-mountable package. Datasheets should be consulted for specific electrical characteristics, such as input voltage range, output voltage, output current, isolation voltage, and operating temperature range. The converter's compact size and weight make it suitable for space-constrained applications. The use of advanced switching topologies ensures minimal noise and ripple in the output voltage.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess