Products specifications

Manufacturer System General
Win Source Part Number 319784-SG6848
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG6848 CAD Model

Description

The SG6848 is a highly integrated PWM controller specifically designed for offline flyback converter applications. It incorporates advanced features for improved performance, efficiency, and protection, making it suitable for a wide range of power supply designs.

Applications:

  • AC-DC adapters for laptops and mobile devices.
  • Standby power supplies for consumer electronics.
  • Auxiliary power supplies in industrial equipment.
  • Battery chargers.
  • LED lighting power supplies.

Features:

  • High-Voltage Startup: Integrated high-voltage startup circuitry enables fast and reliable startup without external components.
  • Current-Mode Control: Provides inherent line voltage feed-forward and cycle-by-cycle current limiting.
  • Low Standby Power Consumption: Advanced burst-mode operation minimizes power consumption under light load conditions.
  • Frequency Jittering: Reduces EMI emissions for improved electromagnetic compatibility.
  • Over-Voltage Protection (OVP): Protects the power supply and load from excessive output voltage.
  • Over-Current Protection (OCP): Limits the peak current to prevent damage from overload conditions.
  • Over-Temperature Protection (OTP): Shuts down the controller if the internal temperature exceeds a safe limit.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient supply voltage.
  • Leading-Edge Blanking (LEB): Minimizes the effect of switching noise on the current sensing signal.

Benefits:

  • High Efficiency: Optimized for high efficiency across a wide load range, reducing energy consumption.
  • Compact Design: Integration of multiple functions reduces the need for external components, enabling smaller and more cost-effective power supply designs.
  • Improved Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Reduced EMI: Frequency jittering minimizes EMI emissions, simplifying compliance with regulatory standards.
  • Simplified Design: Integrated features and minimal external components simplify the design process.

The SG6848 operates with a typical switching frequency, which can be tailored with external components. It uses a current-mode PWM control scheme to provide excellent line regulation and load regulation performance. The device is typically available in a DIP-8 or SOP-8 package.

You May Also Be Interested in

Panjit
Lowest to $0.1138
ECAD model for SK32 T/R
Skyworks Solutions Inc.
Lowest to $2.1914
ECAD model for SKY77334-12
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY74760-11
Sanken
Need more? Email Us
ECAD model for SK8090S
Skyworks Solutions Inc.
Lowest to $0.5123
ECAD model for SKY77162-12
Skyworks Solutions Inc.
Lowest to $2.3737
ECAD model for SKY77336-13
Mitsubishi
Need more? Email Us
ECAD model for SK003-03T-G
Infineon Technologies
Need more? Email Us
ECAD model for SKXC886
Mitsubishi
Need more? Email Us
ECAD model for SKS20-04A

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention