EN
  • EN
  • DE

SKXC886

Part No SKXC886
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 324730-SKXC886
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKXC886 CAD Model

Description

The SKXC886 is an 8-bit microcontroller manufactured by Infineon Technologies, part of the XC800 family. It is designed for a variety of embedded control applications, offering a balance of performance, features, and cost-effectiveness.

Applications

  • Automotive: Body control modules, lighting control, and sensor interfaces.
  • Industrial Control: Motor control, sensor data acquisition, and process automation.
  • Consumer Electronics: Home appliances, power tools, and small engine control.
  • Lighting: LED drivers, dimming control, and lighting management systems.
  • Medical: Portable medical devices and diagnostic equipment.

Features

  • 8-Bit Architecture: Optimized for low-power consumption and efficient code execution.
  • Integrated Peripherals: Includes timers, ADCs, PWM generators, and serial communication interfaces (UART, SPI).
  • On-Chip Memory: Provides Flash memory for program storage and RAM for data processing.
  • Low Power Consumption: Designed for battery-powered applications and energy-efficient systems.
  • Flexible Clock System: Supports various clock sources and frequency scaling for power management.

Benefits

  • Cost-Effective Solution: Offers a balance of performance and features at an affordable price.
  • Simplified System Design: Integrated peripherals reduce the need for external components.
  • Extended Battery Life: Low-power consumption extends the operational time in portable devices.
  • Versatile Connectivity: Serial communication interfaces enable easy integration with other devices and systems.
  • Robust Performance: Designed for reliable operation in harsh environmental conditions.

Additional Details

The SKXC886 microcontroller provides a compact and efficient solution for embedded control applications. Its integrated peripherals, low-power consumption, and flexible clock system make it an ideal choice for a wide range of applications. The 8-bit architecture offers a balance of performance and cost-effectiveness, making it suitable for high-volume production. The microcontroller's robust design ensures reliable operation in demanding environments. The SKXC886 is frequently used in applications where low power and cost are primary considerations. It is a versatile and widely applicable solution for general purpose embedded control.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess