EN
  • EN
  • DE

FCM1608K-121T06

Part No FCM1608K-121T06
Manufacturer TA-I
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974201-FCM1608K-121T06
Categories OEM Parts(F-I)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCM1608K-121T06 CAD Model

Description

The FCM1608K-121T06 is a multilayer chip inductor manufactured by TA-I. Chip inductors are passive electronic components used to store energy in a magnetic field when electric current flows through them. These inductors are commonly used for filtering, tuning, and impedance matching in various electronic circuits.

Applications:

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Employed in Bluetooth modules, Wi-Fi devices, and other wireless systems for signal conditioning.
  • GPS Receivers: Integrated into GPS modules for filtering and impedance matching.
  • RF Transceivers: Used in transmitting and receiving circuits for impedance matching and noise reduction.
  • Consumer Electronics: Found in televisions, set-top boxes, and other consumer devices for signal processing.

Features:

  • Small Size: Compact design allows for integration in space-constrained applications.
  • High Q Value: Provides low energy loss and efficient signal filtering.
  • Wide Inductance Range: Available in a variety of inductance values to suit different applications.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in cleaner signals.
  • Enhanced Impedance Matching: Optimizes signal transfer and reduces signal reflections.
  • Increased Circuit Efficiency: High Q value minimizes energy loss and improves circuit performance.
  • Reduced Board Space: Small size allows for denser circuit designs and smaller device form factors.
  • Stable Performance: Consistent performance across a wide range of operating conditions.

Additional Details:

The FCM1608K-121T06 has an inductance value of 120nH (indicated by 121). The 1608 in the part number indicates its physical dimensions in inches (0.16 x 0.08 inches), or approximately 1.6mm x 0.8mm. The 'T06' likely refers to a specific tolerance or temperature coefficient characteristic.

TA-I's chip inductors are manufactured with precise control and high-quality materials. The FCM1608K-121T06 meets industry standards and ensures reliable performance in demanding applications. The datasheet provides comprehensive details regarding its electrical characteristics, physical dimensions, and environmental specifications.

You May Also Be Interested in

Dell
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess