EN
  • EN
  • DE

RN5VT30AA-TL

Part No RN5VT30AA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297886-RN5VT30AA-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT30AA-TL CAD Model

Description

The RN5VT30AA-TL is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a specific threshold. This functionality is essential for preventing malfunctions and ensuring data integrity in various electronic devices.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or voltage drops.
  • Power Supply Monitoring: Monitors the voltage level of power supplies to ensure they are within acceptable limits.
  • Battery-Powered Devices: Protects battery-powered devices from operating with insufficient voltage.
  • Data Storage Systems: Prevents data corruption by triggering a reset when voltage drops below a safe level.
  • Industrial Control Systems: Ensures safe and reliable operation of industrial equipment.

Features:

  • High Accuracy Detection Voltage: Ensures precise and reliable voltage monitoring.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages for space-saving on circuit boards.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage due to noise or minor voltage fluctuations.
  • Open Drain Output: Allows for flexible connection to various logic circuits.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption caused by low voltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components for voltage monitoring.
  • Space-Saving Solution: Compact packaging allows for integration into small and portable devices.
  • Enhanced System Protection: Safeguards electronic components from damage due to voltage drops or power outages.

Specifications: The RN5VT30AA-TL features a detection voltage of 3.0V. It is designed to operate within a specific supply voltage range. The output is an N-channel open drain. The device is RoHS compliant. The hysteresis voltage prevents unwanted resets. Detailed electrical characteristics and package dimensions can be found in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Zilog
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess