EN
  • EN
  • DE

RM04FTN2152

Part No RM04FTN2152
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296516-RM04FTN2152
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM04FTN2152 CAD Model

Description

The RM04FTN2152 is a surface-mount thick film chip resistor manufactured by TA-I Technology. This resistor provides a specific resistance value for use in various electronic circuits. It is designed for automated assembly and offers stable performance in a small package size.

Applications

  • Power Supplies: Used for voltage dividers, current sensing, and feedback circuits.
  • Consumer Electronics: Commonly found in televisions, audio equipment, and remote controls.
  • Industrial Equipment: Used in control systems, measurement devices, and power regulation.
  • Telecommunications: Found in modems, routers, and network interface cards.
  • Automotive Electronics: Used in various electronic control units and sensor circuits.

Features

  • Resistance Value: 21.5 kOhms
  • Package Size: 0603 (1608 Metric)
  • Tolerance: ±1%
  • Temperature Coefficient: ±100 ppm/°C
  • Power Rating: 1/10W (0.1W)
  • Thick Film Technology
  • Surface Mount Device (SMD)

Benefits

  • High accuracy due to the tight tolerance.
  • Stable performance over a wide temperature range.
  • Small size enables high-density circuit designs.
  • Compatible with automated assembly processes.
  • Cost-effective solution for precision resistance requirements.

Additional Details

The RM04FTN2152 resistor consists of a thick film resistive element on a ceramic substrate. The resistance is laser-trimmed to achieve the specified tolerance. The terminations are typically tin-plated for good solderability. This resistor is designed to withstand reflow soldering temperatures. Proper handling and storage are essential to maintain the resistor's integrity and performance. It's crucial to follow the manufacturer's recommended soldering profile to ensure reliable connections.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess