The RM06FTN5493 is a 6mm carbon film resistor manufactured by TA-I Technology Co., Ltd. This resistor is designed for general-purpose applications and offers a compact size with reliable performance. The RM06 series features a flameproof epoxy coating for added safety and durability.
Applications
- General electronics circuits
- Current limiting in signal processing applications
- Voltage division in electronic circuits
- Consumer electronics products
- Power supplies for low-power devices
- Test and measurement equipment
Features
- Compact 6mm diameter size
- Carbon film resistive element
- Flameproof epoxy coating
- Fixed resistance value of 549 kΩ
- High stability
- Excellent price-performance ratio
Benefits
- Small size allows for high-density PCB mounting.
- Carbon film construction provides a cost-effective solution for general applications.
- Flameproof coating enhances safety and reliability.
- Stable performance ensures predictable circuit operation.
- Wide operating temperature range increases application versatility.
Technical Specifications
The RM06FTN5493 has a resistance value of 549 kΩ (5493 = 549 x 10^3). The resistance tolerance is typically ±1% or ±5%, consult the datasheet for specific tolerance details. The power rating is commonly 0.125W (1/8W). The maximum operating voltage depends on the resistance and power rating; refer to the official TA-I datasheet for detailed voltage specifications. The operating temperature range is typically -55°C to +155°C.
These resistors are usually RoHS compliant. Packaging options include tape and reel for automated assembly. The epoxy coating offers good insulation and protection against environmental factors like humidity.