The RM10FTN4R30 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is designed for general purpose applications in electronic circuits, providing stable and reliable resistance. The resistor is constructed with a high-quality ceramic substrate and a thick film resistive element, ensuring excellent performance and durability.
Applications
- Consumer electronics (e.g., TVs, radios, audio equipment)
- Industrial control systems
- Power supplies
- Communication equipment (e.g., mobile phones, routers)
- Automotive electronics
Features
- High stability thick film resistor
- Compact size: 0603 (1608 Metric)
- Resistance value: 4.3 Ω
- Tolerance: ±1%
- Temperature coefficient: ±100 ppm/°C
- RoHS compliant
- High reliability and long lifespan
- Suitable for surface mount technology (SMT)
Benefits
- Precise resistance value for accurate circuit performance
- Small size allows for high-density circuit designs
- Excellent temperature stability ensures consistent performance over a wide temperature range
- RoHS compliance makes it suitable for environmentally conscious applications
- High reliability reduces the risk of circuit failures
- Cost-effective solution for general purpose resistance requirements
Additional Details
The RM10FTN4R30 chip resistor is designed for surface mount applications, making it easy to integrate into automated assembly processes. Its compact size and excellent electrical characteristics make it suitable for a wide range of electronic devices. The resistor is also lead-free and RoHS compliant, making it an environmentally friendly option. It is rated for 1/10W power dissipation. The operating temperature range is typically -55°C to +155°C. The termination finish is typically matte tin, providing excellent solderability. The resistor is supplied on tape and reel for automated placement.