EN
  • EN
  • DE

TA0699A

Part No TA0699A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW 1586.36 MHz, 40 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143283-TA0699A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0699A CAD Model

Description

The TA0699A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It is a critical component in radio frequency (RF) systems, primarily used for filtering unwanted signals and allowing desired signals to pass through with minimal attenuation. SAW filters are known for their compact size, excellent performance characteristics, and high reliability, making them suitable for a wide range of wireless communication applications.

Applications

  • Wireless communication systems
  • Mobile phones
  • Remote control systems
  • Wireless security systems
  • Satellite communication
  • GPS devices
  • RF Transceivers

Features

  • High selectivity: Provides excellent rejection of unwanted signals.
  • Low insertion loss: Minimizes signal attenuation within the desired frequency band.
  • Compact size: Allows for integration into small form factor devices.
  • High reliability: Ensures consistent performance over a long lifespan.
  • Surface Mount Device (SMD) package: Facilitates automated assembly and reduces manufacturing costs.
  • Specific Frequency: Designed for a particular frequency or range, optimizing performance for specific applications.

Benefits

  • Improved signal quality: By filtering out noise and interference, the TA0699A enhances the clarity and strength of desired signals.
  • Increased system performance: The filter's low insertion loss and high selectivity contribute to improved overall system efficiency and performance.
  • Reduced interference: Minimizes the impact of unwanted signals on sensitive electronic components.
  • Enhanced reliability: The filter's robust design ensures consistent performance over a wide range of operating conditions.
  • Simplified design: The compact size and SMD package simplify the design and assembly of RF circuits.

Additional Details

The TA0699A SAW filter is typically characterized by its center frequency, bandwidth, insertion loss, and rejection. These parameters are crucial for selecting the appropriate filter for a given application. It is designed to operate within a specific temperature range and is resistant to environmental factors such as humidity and vibration. The device's construction utilizes piezoelectric materials that convert electrical signals into acoustic waves and back, enabling the filtering process. Precise specifications and performance data can be found in the manufacturer's datasheet, which should be consulted for detailed design considerations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess