EN
  • EN
  • DE

AB2734B-LW76

Part No AB2734B-LW76
Manufacturer PUI Audio, Inc.
Catalog Custom Parts (0 - A)
Description Piezo Ceramic Bender W/76MM LEAD WIRE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217970-AB2734B-LW76
Categories Custom Parts
Manufacturer PUI Audio, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AB2734B-LW76 CAD Model

Description

The AB2734B-LW76 is a miniature enclosed speaker manufactured by PUI Audio, Inc. It is designed for a variety of audio applications where space is limited, and a pre-enclosed speaker is desired for ease of integration and optimized sound performance.

Applications

  • Portable electronics
  • Wearable devices
  • Gaming devices
  • Security systems
  • Handheld instruments

Features

  • Miniature enclosed speaker
  • Pre-tuned enclosure
  • Lightweight design
  • Durable construction
  • RoHS compliant

Benefits

  • Easy integration into devices
  • Optimized sound performance for its size
  • Space-saving design
  • Reliable audio output
  • Environmentally friendly

Specifications

Rated Impedance: Consult datasheet for specific impedance (e.g., 8 ohms)
Rated Power: Consult datasheet for rated power (e.g., 0.5 W)
Frequency Range: Consult datasheet for specific frequency response range
Sound Pressure Level (SPL): Consult datasheet for specific SPL at specified conditions (e.g., 85 dB at 0.1m)
Dimensions: Consult datasheet for precise dimensions (e.g., length, width, height)
Enclosure Material: Consult datasheet for material information.

The PUI Audio AB2734B-LW76 enclosed speaker offers a convenient solution for audio output in compact devices. The pre-tuned enclosure ensures optimized sound quality for its size, simplifying the design process. The exact electrical and mechanical specifications should be verified in the product datasheet to ensure compatibility and performance within the intended application. Enclosed speakers like this one are chosen for their ease of use and the predictable audio characteristics they provide.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Freescale Semiconductor - NXP
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess