EN
  • EN
  • DE

TB0462A

Part No TB0462A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 456 MHz, 4.4 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143424-TB0462A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0462A CAD Model

Description

The TB0462A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. Similar to other SAW filters, it serves as a crucial component in radio frequency (RF) systems, selectively filtering signals by allowing desired frequencies to pass while attenuating unwanted ones. Their small size, effective performance, and high reliability make them well-suited for various wireless applications.

Applications

  • Wireless Communication Systems
  • Mobile Phones
  • Remote Control Systems
  • Wireless Security Systems
  • Satellite Communication
  • GPS Devices
  • RF Transceivers

Features

  • High Selectivity: Accurately filters desired frequencies from unwanted signals.
  • Low Insertion Loss: Minimizes signal reduction of the intended frequency bandwidth.
  • Compact Size: Easily integrated into devices with limited space.
  • High Reliability: Designed for long-term consistent functionality.
  • SMD Package: Designed for Surface Mounting enhancing automated manufacturing.
  • Specific Frequency: Tailored for specific frequency ranges.

Benefits

  • Improved Signal Quality: Filters out noise and enhances signal clarity.
  • Increased System Performance: Increases efficiency by minimizing signal loss.
  • Reduced Interference: Limits the influence of unwanted signals on electronic components.
  • Enhanced Reliability: Guarantees consistent performance in diverse conditions.
  • Simplified Design: The compact design and SMD package simplifies RF circuit design.

Additional Details

The TA0462A SAW filter is recognized by its central frequency, bandwidth, insertion loss, and level of rejection. These parameters are used to identify filters based on need. Intended operation within a specific temperature range and is produced to endure humidity and vibration. These filters utilize piezoelectric materials to transform electrical signals into acoustic and back improving filtering. For correct design and performance specifications consult the manufacturer's datasheet.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess