EN
  • EN
  • DE

ADM1062ASUZ

Part No ADM1062ASUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR/SEQUENCER 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Sequencer
Number of Voltages Monitored 10
Output Programmable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 008939-ADM1062ASUZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1062ASUZ CAD Model

Description

Analog Devices Inc. ADM1062ASUZ Super Sequencer

The ADM1062ASUZ is a highly integrated and sophisticated Super Sequencer manufactured by Analog Devices Inc., designed to provide advanced power supply sequencing, monitoring, and supervisory functions for complex electronic systems. This device is particularly suitable for applications that require precise control and monitoring of multiple power supply voltages in a system, such as servers, telecommunications equipment, and industrial systems.

Equipped with an array of features, the ADM1062ASUZ offers users a versatile and reliable solution for managing system power requirements. It comes with a programmable sequence of up to 10 voltage rails, ensuring that each power domain is activated or deactivated in the correct order to prevent system damage or operational errors. The sequencing can be tailored to specific system needs through the use of an intuitive graphical user interface, which simplifies the configuration process.

In addition to sequencing, the ADM1062ASUZ provides real-time monitoring of voltage levels, with the ability to trigger alarms or system responses if voltages deviate from predefined safe operating ranges. This proactive approach to power management helps to safeguard sensitive electronic components from damage due to overvoltage or undervoltage conditions.

The device includes a margining feature that allows users to adjust the voltage levels during system testing, enabling the identification and correction of potential power-related issues before they affect the operational stability of the end product. This feature is particularly useful in the design and development phase of electronic systems, where power supply tolerances need to be rigorously tested.

With its compact form factor, the ADM1062ASUZ is available in a 64-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the space required on the printed circuit board. This space-saving design is advantageous for densely packed electronic assemblies where board real estate is at a premium.

Overall, the ADM1062ASUZ from Analog Devices Inc. represents a comprehensive power management solution, providing designers with the tools required to create reliable and robust electronic systems that meet the stringent demands of today's technology-driven world.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.2556 $52.2556
3+ $42.8764 $128.6292
4+ $41.5365 $166.1460
5+ $40.1966 $200.9830
7+ $38.8568 $271.9976
9+ $34.8371 $313.5339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess