EN
  • EN
  • DE

6MBP150RA060

Part No 6MBP150RA060
Manufacturer Fuji Electric
Catalog Hard To Find
Description 600V / 150A 6 in one-package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1129642-6MBP150RA060
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBP150RA060 CAD Model

Description

The 6MBP150RA060 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, delivering both efficiency and reliability. IGBT modules integrate the benefits of MOSFETs and bipolar junction transistors, providing high input impedance coupled with low on-state voltage.

Applications

  • AC motor drives: Used in industrial AC motor drives for controlling speed and torque.
  • Inverters: Applied in various inverter designs, including solar inverters and UPS systems.
  • Power Supplies: Integrated into power supply units for industrial equipment.
  • Welding Equipment: Used in welding machines to control the welding current precisely.
  • Renewable Energy Systems: Employed in renewable energy systems such as wind turbines.

Features

  • High Blocking Voltage: Supports high voltage levels in the off state.
  • Low Saturation Voltage: Minimizes power loss during operation.
  • Fast Switching Speed: Enables efficient and accurate power control.
  • Isolated Baseplate: Provides electrical isolation and improved thermal management.
  • High Short-Circuit Capability: Provides protection against short-circuit events.
  • Integrated Gate Drive (on some models): Simplifies gate drive circuitry.

Benefits

  • Enhanced Efficiency: Reduces energy consumption in power electronic systems.
  • Improved Reliability: Increases the lifespan and dependability of power equipment.
  • Simplified System Design: Allows for easier integration into power electronic circuits.
  • Compact Design: Facilitates compact designs due to integrated features.
  • Optimized Control Performance: Improves the responsiveness and precision of power control systems.

Additional Details

The 6MBP150RA060 usually has a collector-emitter voltage (Vce) rating of 600V and a collector current (Ic) rating of 150A. The isolated baseplate ensures efficient thermal management, typically requiring a heat sink. The module consists of multiple IGBT chips connected in parallel to achieve the desired current rating. Key parameters include gate-emitter threshold voltage (Vge(th)), input capacitance (Cies), and thermal resistance (Rth(j-c)).

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess