EN
  • EN
  • DE

TB0753A

Part No TB0753A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 79 MHz, 13 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165175-TB0753A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0753A CAD Model

Description

The TB0753A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are used to selectively pass or reject signals within a specific frequency range. This particular filter is designed for use in various RF (Radio Frequency) applications, offering precise filtering characteristics and low insertion loss. The TB0753A's compact size and robust performance make it suitable for integration into a wide range of wireless communication devices.

Applications:

  • Wireless Communication Devices: Mobile phones, tablets, and other portable devices
  • Remote Control Systems: Key fobs, garage door openers, and industrial remote controls.
  • RF Transceivers: Wireless modules, radio receivers, and transmitters
  • Instrumentation: Spectrum analyzers and signal generators
  • IoT Devices: Smart home devices and sensors

Features:

  • SAW Filter Technology: Utilizes surface acoustic waves for precise filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively rejects signals outside the passband.
  • Compact Size: Small footprint for integration into space-constrained devices.
  • Stable Performance: Consistent operation over a wide temperature range.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.

Benefits:

  • Improved Signal Quality: Removes unwanted noise and interference, leading to clearer signals.
  • Enhanced Device Performance: Optimizes the performance of wireless communication systems.
  • Reduced Size and Weight: Enables the design of smaller and lighter devices.
  • Increased Reliability: Provides stable and consistent performance over time.
  • Cost-Effective Solution: Offers a balance of performance and cost efficiency.

The TB0753A SAW filter operates at a specific center frequency determined by its design. It exhibits a narrow bandwidth, allowing for precise selection of the desired signal. Its typical insertion loss is low, usually in the range of a few dB, ensuring minimal signal degradation. The filter provides high attenuation in the stopband, effectively suppressing unwanted signals and noise. This leads to improved signal-to-noise ratio and enhanced overall performance of the wireless system. It is typically available in a surface-mount package suitable for automated assembly. It's designed to operate within a specified temperature range, ensuring reliable performance in different environmental conditions. The specific center frequency and bandwidth will vary depending on the exact model. Consult the datasheet for precise specifications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3695 $55.1085
7+ $15.0725 $105.5075
11+ $14.6014 $160.6154
15+ $14.1304 $211.9560
19+ $13.6594 $259.5286
25+ $12.2464 $306.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess