EN
  • EN
  • DE

TB0910A

Part No TB0910A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 400 MHz, 40 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1169045-TB0910A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0910A CAD Model

Description

The TB0910A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications for their ability to selectively pass or reject specific frequencies, making them crucial components in communication systems.

Applications

  • Wireless communication systems: Including cellular networks (GSM, CDMA, UMTS, LTE), Wi-Fi (IEEE 802.11), and other wireless standards.
  • Remote control systems: Used in key fobs, garage door openers, and other remote control devices.
  • Satellite communication systems: Employed in satellite receivers and transmitters for filtering signals.
  • Navigation systems: Utilized in GPS and other navigation devices for signal processing.
  • Radio and television broadcasting: Used in transmitters and receivers for signal filtering.

Features

  • High selectivity: Provides sharp rejection of unwanted frequencies, minimizing interference.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Small size: Compact design suitable for integration into miniaturized electronic devices.
  • Surface-mount technology (SMT): Allows for automated assembly on printed circuit boards (PCBs).
  • Stable performance: Reliable operation over a wide range of temperatures.

Benefits

  • Improved signal quality: By filtering out unwanted noise and interference, the TB0910A enhances the clarity and reliability of communication signals.
  • Enhanced system performance: The low insertion loss of the filter contributes to improved signal strength and overall system efficiency.
  • Reduced interference: The high selectivity of the filter prevents unwanted signals from interfering with the desired signal, ensuring reliable operation.
  • Miniaturization: The small size of the filter allows for integration into compact electronic devices, enabling the development of smaller and more portable products.
  • Cost-effective solution: The TB0910A provides a cost-effective solution for filtering RF signals in a wide range of applications.

Additional Details

The TB0910A is typically used in the intermediate frequency (IF) stage of radio receivers and transmitters. It operates at a specific center frequency and bandwidth, which are tailored to the specific application. The filter is designed to meet stringent performance requirements, including low insertion loss, high selectivity, and stable operation over temperature. Specific electrical characteristics such as impedance, passband ripple, and group delay variation are crucial parameters depending on the intended use. Consult the datasheet for detailed specifications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess