The TB0970A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It is designed for use in wireless communication systems to selectively pass signals within a specific frequency range while attenuating unwanted signals outside that range. SAW filters are widely used due to their small size, excellent performance, and cost-effectiveness.
Applications:
- Wireless communication systems
- Remote control systems
- Security systems
- Automotive remote keyless entry systems
- ISM band transceivers
Features:
- Center Frequency: Typically in the MHz or GHz range (specific frequency depends on the exact model variation; consult datasheet for precise value).
- Low insertion loss: Minimizes signal attenuation within the passband.
- High attenuation: Effectively suppresses unwanted signals outside the passband.
- Small size: Surface-mount package for compact designs.
- Stable performance: Reliable operation over a wide temperature range.
- RoHS compliant: Environmentally friendly.
Benefits:
- Improved signal quality: Filters out unwanted noise and interference, resulting in a cleaner signal.
- Increased range: Enables longer communication distances by improving signal-to-noise ratio.
- Reduced interference: Minimizes the impact of unwanted signals on system performance.
- Compact design: Allows for smaller and more portable devices.
- Cost-effective: Provides excellent performance at a competitive price.
Additional Details:
SAW filters like the TB0970A utilize piezoelectric materials. These materials convert electrical signals into mechanical waves (surface acoustic waves) and back again. The filter's characteristics are determined by the physical design of the piezoelectric substrate and the electrodes on its surface. The precise frequency characteristics are determined by the manufacturing process and design of the interdigital transducers (IDTs). Consult the device's datasheet for impedance, bandwidth, ripple, and operating temperature specifications. The TB0970A is commonly available in a surface mount package, making it easy to integrate into automated assembly lines.