EN
  • EN
  • DE

ES2J-T/ES2J R4

Part No ES2J-T/ES2J R4
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (C - E)
Description 35ns, 2A, 600V, Super Fast Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991008-ES2J-T/ES2J R4
Categories OEM Parts(C-E)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES2J-T/ES2J R4 CAD Model

Description

The ES2J-T/ES2J R4 is a surface-mount fast recovery rectifier diode manufactured by Taiwan Semiconductor. It is designed for applications requiring efficient and fast rectification, such as in switching power supplies and high-frequency circuits.

Applications:

  • Switching power supplies
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency inverters
  • LED lighting

Features:

  • Fast recovery time
  • Low forward voltage drop
  • High surge current capability
  • Surface-mount package
  • High reliability

Benefits:

  • Improves efficiency in switching applications
  • Reduces power losses
  • Provides robust protection against surge currents
  • Easy to install and saves board space
  • Ensures long-term performance and reliability

The ES2J-T/ES2J R4 diode is characterized by its fast recovery time, which minimizes switching losses in high-frequency applications. Its low forward voltage drop further contributes to improved efficiency. The diode is also designed to withstand high surge currents, providing robust protection against transient events.

Technical Specifications:

  • Reverse Voltage: 600 V
  • Forward Current: 2 A
  • Forward Voltage: 1.3 V
  • Reverse Recovery Time: 75 ns
  • Surge Current: 50 A
  • Package: DO-214AC (SMA)

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess