EN
  • EN
  • DE
  • IT

MBR6050PT

Part No MBR6050PT
Manufacturer Taiwan Semiconductor
Description 60.0 AMPS. Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1216170-MBR6050PT
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR6050PT CAD Model

Description

The Taiwan Semiconductor MBR6050PT is a Schottky Barrier Rectifier designed for high current rectification applications, particularly in switching mode power supplies and high-frequency DC to DC converters. It features a low forward voltage drop which enhances efficiency and reduces power loss.

Applications

  • Switching Power Supplies: Used for secondary rectification in SMPS circuits.
  • DC to DC Converters: Efficient rectification in DC-DC conversion stages.
  • High-Frequency Inverters: Suitable for applications with fast switching requirements.
  • Freewheeling Diodes: Protects against inductive voltage spikes.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and increases efficiency.
  • High Surge Current Capability: Able to withstand high inrush currents.
  • High-Frequency Operation: Fast switching speed for high-frequency applications.
  • High Reliability: Robust construction ensures long-term stability.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • TO-247 Package: Provides good thermal performance for high-power applications.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces wasted energy.
  • Reduced Heat Dissipation: Lower operating temperature ensures long-term reliability.
  • Enhanced System Performance: Optimized for high-performance power conversion.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Environmental Compliance: Meets regulatory requirements for environmentally conscious manufacturing.

Technical Specifications

The MBR6050PT boasts a maximum repetitive peak reverse voltage (VRRM) of 50V and a forward current (IF) of 60A. The typical forward voltage drop (VF) is around 0.75V. It operates from -65°C to +150°C. See the Taiwan Semiconductor MBR6050PT datasheet for more detailed specifications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6854 $59.0788
53+ $2.2034 $116.7802
82+ $2.1346 $175.0372
112+ $2.0658 $231.3696
145+ $1.9969 $289.5505
194+ $1.7903 $347.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess